Cornell Dubilier Film Capacitors WMF1S15K-F

Description
CAP FILM 0.015UF 100VDC AXIAL
Datasheet
Description
CAP FILM 0.015UF 100VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - WMF1S15K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
WMF1S15K-F
Film Capacitors WMF1S15K-F
CAP FILM 0.015UF 100VDC AXIAL

CAP FILM 0.015UF 100VDC AXIAL

Supplier's Site Datasheet
Capacitor Polyester Film 0.015Uf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier - 66K4996 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.015Uf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier
66K4996
Capacitor Polyester Film 0.015Uf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier 66K4996
CAPACITOR POLYESTER FILM 0.015UF, 100V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):65V; ESR:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.015UF, 100V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):65V; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WMF1S15K-F 66K4996
Product Name Film Capacitors Capacitor Polyester Film 0.015Uf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester Film / Foil PET
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers