Cornell DubilierFilm Paper Film CapacitorsZ73S4024MN
Description
For New Design: Yes
Capacitance: 24 µF
Voltage AC: 400V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 1.75 in.
Width: —
Height: 3.75 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 24 µF
Voltage AC: 400V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 1.75 in.
Width: —
Height: 3.75 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Z73S4024MN is a film capacitor designed for high intensity discharge (HID) lighting applications, operating at 400 VAC with a capacitance of 24 µF and a tolerance of ±3%. It features a round metal case with a base size of 3.75 inches (95.3 mm) in height and is rated for operation from -40°C to +105°C. Constructed with film designed for durability, it meets EIA-456-A standards and has UL and cUL certifications. The capacitor is rated for a minimum service life of 60,000 hours and complies with RoHS requirements.
Datasheet Summary Powered by GS/AI
Z73S4024MN is a film capacitor designed for high intensity discharge (HID) lighting applications, operating at 400 VAC with a capacitance of 24 µF and a tolerance of ±3%. It features a round metal case with a base size of 3.75 inches (95.3 mm) in height and is rated for operation from -40°C to +105°C. Constructed with film designed for durability, it meets EIA-456-A standards and has UL and cUL certifications. The capacitor is rated for a minimum service life of 60,000 hours and complies with RoHS requirements.
For New Design: Yes
Capacitance: 24 µF
Voltage AC: 400V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 1.75 in.
Width: —
Height: 3.75 in.