Cornell Dubilier Capacitor Polyester Film 0.022Uf, 630V, 10%, Axial; Dielectric Type Cornell Dubilier WMF6S22K-F

Description
CAPACITOR POLYESTER FILM 0.022UF, 630V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):250V; ESR:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM 0.022UF, 630V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):250V; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.022Uf, 630V, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5045 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.022Uf, 630V, 10%, Axial; Dielectric Type Cornell Dubilier
66K5045
Capacitor Polyester Film 0.022Uf, 630V, 10%, Axial; Dielectric Type Cornell Dubilier 66K5045
CAPACITOR POLYESTER FILM 0.022UF, 630V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):250V; ESR:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.022UF, 630V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):250V; ESR:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - WMF6S22K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
WMF6S22K-F
Film Capacitors WMF6S22K-F
CAP FILM 0.022UF 630VDC AXIAL

CAP FILM 0.022UF 630VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K5045 WMF6S22K-F
Product Name Capacitor Polyester Film 0.022Uf, 630V, 10%, Axial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1726003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details