Cornell Dubilier Film Capacitors Z73S4010MN

Description
CAP FILM 10UF 3% 400VAC RADIAL
Datasheet
Description
CAP FILM 10UF 3% 400VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - Z73S4010MN - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
Z73S4010MN
Film Capacitors Z73S4010MN
CAP FILM 10UF 3% 400VAC RADIAL

CAP FILM 10UF 3% 400VAC RADIAL

Supplier's Site Datasheet
Cap, 10Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier - 28AH0736 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier
28AH0736
Cap, 10Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier 28AH0736
CAP, 10UF, 400VAC, FILM, CAN; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 3%; Typical Applications:Lightin g; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Voltage(DC):-; ESR:- RoHS Compliant: Yes

CAP, 10UF, 400VAC, FILM, CAN; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 3%; Typical Applications:Lighting; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Voltage(DC):-; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number Z73S4010MN 28AH0736
Product Name Film Capacitors Cap, 10Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers