Cornell DubilierFilm Paper Film CapacitorsZ26S3790W01
Description
For New Design: Yes
Capacitance: 80 µF
Capacitance, Secondary: 10 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 3.75 in.
Length: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 80 µF
Capacitance, Secondary: 10 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 3.75 in.
Length: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z26S3790W01 is a dual-rated motor run capacitor designed for HVAC and general purpose applications, combining 80 µF and 10 µF capacitance values in a single oil-filled metal case with a 3-terminal configuration. It operates at 370 VAC with a maximum case temperature of 70°C, meeting UL810 and EIA-456-A standards. The capacitor features a pressure-sensitive interrupter for end-of-life circuit protection and is filled with ESO (epoxidized soybean oil) for enhanced reliability. Its dimensions are 4.73 inches in height and 3.75 inches in base diameter.
Datasheet Summary Powered by GS/AI
The Z26S3790W01 is a dual-rated motor run capacitor designed for HVAC and general purpose applications, combining 80 µF and 10 µF capacitance values in a single oil-filled metal case with a 3-terminal configuration. It operates at 370 VAC with a maximum case temperature of 70°C, meeting UL810 and EIA-456-A standards. The capacitor features a pressure-sensitive interrupter for end-of-life circuit protection and is filled with ESO (epoxidized soybean oil) for enhanced reliability. Its dimensions are 4.73 inches in height and 3.75 inches in base diameter.
For New Design: Yes
Capacitance: 80 µF
Capacitance, Secondary: 10 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 3.75 in.
Length: —
Width: —