Cornell Dubilier Capacitor Polyester Film Film 2Uf 10%, 200V,; Dielectric Type Cornell Dubilier WMF2W2K-F

Description
CAPACITOR POLYESTER FILM FILM 2UF 10%, 200V,; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM FILM 2UF 10%, 200V,; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film Film 2Uf 10%, 200V,; Dielectric Type Cornell Dubilier - 66K5022 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 2Uf 10%, 200V,; Dielectric Type Cornell Dubilier
66K5022
Capacitor Polyester Film Film 2Uf 10%, 200V,; Dielectric Type Cornell Dubilier 66K5022
CAPACITOR POLYESTER FILM FILM 2UF 10%, 200V,; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 2UF 10%, 200V,; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K5022
Product Name Capacitor Polyester Film Film 2Uf 10%, 200V,; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1908618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details