Cornell Dubilier Film Paper Film Capacitors Z26S4430M50N

Description
For New Design: Yes Capacitance: 30 µF Voltage AC: 440V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.95 in. Length: — Diameter: 2.5 in.
Request a Quote
Description
For New Design: Yes Capacitance: 30 µF Voltage AC: 440V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.95 in. Length: — Diameter: 2.5 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z26S4430M50N is a round, oil-filled aluminum case film capacitor rated for 440 VAC at 70°C, designed for UPS applications requiring high reliability and long life. It has a capacitance of 30 µF, a tolerance of ±6%, and is rated for 60,000 hours of operation at 70°C. The case has a base diameter of 2.50 inches and a height of 2.95 inches. The part meets UL and cUL standards, is RoHS compliant, and includes a proprietary pressure-sensitive interrupter system. It operates within a temperature range of -40°C to +70°C and is maintenance-free.

Datasheet Summary
Powered by GS/AI

The Z26S4430M50N is a round, oil-filled aluminum case film capacitor rated for 440 VAC at 70°C, designed for UPS applications requiring high reliability and long life. It has a capacitance of 30 µF, a tolerance of ±6%, and is rated for 60,000 hours of operation at 70°C. The case has a base diameter of 2.50 inches and a height of 2.95 inches. The part meets UL and cUL standards, is RoHS compliant, and includes a proprietary pressure-sensitive interrupter system. It operates within a temperature range of -40°C to +70°C and is maintenance-free.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z26S4430M50N - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z26S4430M50N
Film Paper Film Capacitors Z26S4430M50N
For New Design: Yes Capacitance: 30 µF Voltage AC: 440V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 2.95 in. Length: — Diameter: 2.5 in.
  • For New Design: Yes
  • Capacitance: 30 µF
  • Voltage AC: 440V
  • Tolerance: -6%/+6%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: —
  • Height: 2.95 in.
  • Length: —
  • Diameter: 2.5 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z26S4430M50N
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 105PHB850K4H-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications High Frequency
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C563U063CD0D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101142U100AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
3 suppliers