Cornell Dubilier Film Capacitors WMF1D47K-F

Description
CAP FILM 4700PF 10% 100VDC AXIAL
Datasheet
Description
CAP FILM 4700PF 10% 100VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - WMF1D47K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
WMF1D47K-F
Film Capacitors WMF1D47K-F
CAP FILM 4700PF 10% 100VDC AXIAL

CAP FILM 4700PF 10% 100VDC AXIAL

Supplier's Site Datasheet
Capacitor Polyester Film, 4700Pf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier - 66K4983 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 4700Pf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier
66K4983
Capacitor Polyester Film, 4700Pf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier 66K4983
CAPACITOR POLYESTER FILM, 4700PF, 100V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:4700pF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):65V; ESR:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 4700PF, 100V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:4700pF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):65V; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WMF1D47K-F 66K4983
Product Name Film Capacitors Capacitor Polyester Film, 4700Pf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester Film / Foil PET
Capacitance Range 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers