Cornell Dubilier Film Paper Film Capacitors Z94S5221JN

Description
For New Design: Yes Capacitance: 21 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 3.66 in. Diameter: — Width: 1.97 in. Height: 3.75 in.
Request a Quote
Description
For New Design: Yes Capacitance: 21 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 3.66 in. Diameter: — Width: 1.97 in. Height: 3.75 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z94S5221JN is a film capacitor designed for high intensity discharge (HID) lighting applications, rated for 525 VAC and 21 µF capacitance with a tolerance of ±3%. It operates at a case temperature up to 100°C and is housed in a metal case with dimensions of 3.75 in (95.3 mm) height. The part is constructed for minimum 60,000 hours of service life, features 18 AWG wire leads, and meets UL-810 and UL/cUL standards for fault current protection and safety. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Z94S5221JN is a film capacitor designed for high intensity discharge (HID) lighting applications, rated for 525 VAC and 21 µF capacitance with a tolerance of ±3%. It operates at a case temperature up to 100°C and is housed in a metal case with dimensions of 3.75 in (95.3 mm) height. The part is constructed for minimum 60,000 hours of service life, features 18 AWG wire leads, and meets UL-810 and UL/cUL standards for fault current protection and safety. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z94S5221JN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z94S5221JN
Film Paper Film Capacitors Z94S5221JN
For New Design: Yes Capacitance: 21 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 3.66 in. Diameter: — Width: 1.97 in. Height: 3.75 in.
  • For New Design: Yes
  • Capacitance: 21 µF
  • Voltage AC: 525V
  • Tolerance: -3%/+3%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Length: 3.66 in.
  • Diameter: —
  • Width: 1.97 in.
  • Height: 3.75 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z94S5221JN
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PPB250K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers