CAPACITOR POLYESTER FILM, 1000PF, 400V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:1000pF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; ESR:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 66K5023 |
| Product Name | Capacitor Polyester Film, 1000Pf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |