Cornell Dubilier Cap, 24Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier Z93S4024PN

Description
CAP, 24UF, 400VAC, FILM, CAN; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:24µF; Capacitance Tolerance:± 3%; Typical Applications:Lightin g; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Voltage(DC):-; ESR:- RoHS Compliant: Yes
Datasheet
Description
CAP, 24UF, 400VAC, FILM, CAN; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:24µF; Capacitance Tolerance:± 3%; Typical Applications:Lightin g; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Voltage(DC):-; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 24Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier - 28AH0739 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 24Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier
28AH0739
Cap, 24Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier 28AH0739
CAP, 24UF, 400VAC, FILM, CAN; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:24µF; Capacitance Tolerance:± 3%; Typical Applications:Lightin g; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Voltage(DC):-; ESR:- RoHS Compliant: Yes

CAP, 24UF, 400VAC, FILM, CAN; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:24µF; Capacitance Tolerance:± 3%; Typical Applications:Lighting; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Voltage(DC):-; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - Z93S4024PN - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
Z93S4024PN
Film Capacitors Z93S4024PN
CAP FILM 24UF 3% 400VAC RADIAL

CAP FILM 24UF 3% 400VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 28AH0739 Z93S4024PN
Product Name Cap, 24Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1913092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details