Cornell DubilierFilm Paper Film CapacitorsWPP1D22K-F
Description
For New Design: Yes
Capacitance: 2.2 nF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 105°C
dV/dt: 4200
RMS Current: —
ESR: —
Diameter: 5.6mm
Length: 15.9mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2.2 nF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 105°C
dV/dt: 4200
RMS Current: —
ESR: —
Diameter: 5.6mm
Length: 15.9mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Type WPP1D22K-F is an axial-leaded polypropylene film/foil capacitor rated for 100 Vdc with a capacitance of 0.0022 µF and a tolerance of ±10%. It has a diameter of 5.6 mm and a length of 15.9 mm, with 0.5 mm lead diameter. The capacitor operates continuously from -55 °C to 105 °C, features low ESR and low dissipation factor, and supports a maximum dv/dt of 4200 V/µs. It employs non-inductive extended foil construction with epoxy end seals and is RoHS compliant.
Datasheet Summary Powered by GS/AI
Type WPP1D22K-F is an axial-leaded polypropylene film/foil capacitor rated for 100 Vdc with a capacitance of 0.0022 µF and a tolerance of ±10%. It has a diameter of 5.6 mm and a length of 15.9 mm, with 0.5 mm lead diameter. The capacitor operates continuously from -55 °C to 105 °C, features low ESR and low dissipation factor, and supports a maximum dv/dt of 4200 V/µs. It employs non-inductive extended foil construction with epoxy end seals and is RoHS compliant.