Cornell DubilierFilm Paper Film CapacitorsZ73S4022NN
Description
For New Design: Yes
Capacitance: 22.5 µF
Voltage AC: 400V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 1.75 in.
Width: —
Height: 3.75 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 22.5 µF
Voltage AC: 400V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 1.75 in.
Width: —
Height: 3.75 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Z73S4022NN is a film capacitor for high intensity discharge (HID) lighting, rated for 400 VAC and 22.5 µF with a tolerance of ±3%. It operates at a maximum case temperature of 90°C and is designed for a minimum life of 60,000 hours. The capacitor has a round metal case with a base size of 3.75 inches (95.3 mm) in height and 2.88 inches (73.2 mm) in diameter. It features 18 AWG wire leads, is RoHS compliant, and meets UL and cUL standards for construction. The unit is built to EIA-456-A standards and is suitable for HID magnetic ballast applications.
Datasheet Summary Powered by GS/AI
Z73S4022NN is a film capacitor for high intensity discharge (HID) lighting, rated for 400 VAC and 22.5 µF with a tolerance of ±3%. It operates at a maximum case temperature of 90°C and is designed for a minimum life of 60,000 hours. The capacitor has a round metal case with a base size of 3.75 inches (95.3 mm) in height and 2.88 inches (73.2 mm) in diameter. It features 18 AWG wire leads, is RoHS compliant, and meets UL and cUL standards for construction. The unit is built to EIA-456-A standards and is suitable for HID magnetic ballast applications.
For New Design: Yes
Capacitance: 22.5 µF
Voltage AC: 400V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 1.75 in.
Width: —
Height: 3.75 in.