Cornell DubilierFilm Paper Film CapacitorsZ73S3307MN
Description
For New Design: Yes
Capacitance: 7 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 1.75 in.
Width: —
Height: 2.88 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 7 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 1.75 in.
Width: —
Height: 2.88 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Z73S3307MN is an oil-filled, round metal case film capacitor designed for high intensity discharge (HID) lighting applications, operating at 330 VAC with a capacitance of 7 µF and a tolerance of ±3%. It is rated for a minimum of 60,000 hours of operation at a case temperature up to 90°C and a temperature range of -40°C to +105°C. The capacitor features 18 AWG wire lead termination and meets UL and cUL standards with UL construction for dry HID applications. It complies with EIA-456-A standards and is RoHS compliant. The case has a base size of 2.88 inches (73.2 mm) in height and a diameter of 1.75 inches, with a metal case construction.
Datasheet Summary Powered by GS/AI
Z73S3307MN is an oil-filled, round metal case film capacitor designed for high intensity discharge (HID) lighting applications, operating at 330 VAC with a capacitance of 7 µF and a tolerance of ±3%. It is rated for a minimum of 60,000 hours of operation at a case temperature up to 90°C and a temperature range of -40°C to +105°C. The capacitor features 18 AWG wire lead termination and meets UL and cUL standards with UL construction for dry HID applications. It complies with EIA-456-A standards and is RoHS compliant. The case has a base size of 2.88 inches (73.2 mm) in height and a diameter of 1.75 inches, with a metal case construction.
For New Design: Yes
Capacitance: 7 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 1.75 in.
Width: —
Height: 2.88 in.