Cornell Dubilier Film Paper Film Capacitors Z92S4010MN

Description
For New Design: Yes Capacitance: 10 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 2.75 in.
Request a Quote
Description
For New Design: Yes Capacitance: 10 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 2.75 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z92S4010MN is an oil-filled, oval metal case film capacitor designed for high intensity discharge (HID) ballast lighting, rated for 400 VAC at a 90°C case temperature with a capacitance of 10 µF and a tolerance of ±3%. It features 18 AWG wire leads, operates within a temperature range of -40°C to +105°C, and meets UL and cUL standards for construction and fault current protection. The case dimensions are 2.75 inches (69.9 mm) in height and a base size of B, with a length of 2.69 inches (68.3 mm). It is RoHS compliant and built to EIA-456-A standards with a minimum life rating of 60,000 hours.

Datasheet Summary
Powered by GS/AI

The Z92S4010MN is an oil-filled, oval metal case film capacitor designed for high intensity discharge (HID) ballast lighting, rated for 400 VAC at a 90°C case temperature with a capacitance of 10 µF and a tolerance of ±3%. It features 18 AWG wire leads, operates within a temperature range of -40°C to +105°C, and meets UL and cUL standards for construction and fault current protection. The case dimensions are 2.75 inches (69.9 mm) in height and a base size of B, with a length of 2.69 inches (68.3 mm). It is RoHS compliant and built to EIA-456-A standards with a minimum life rating of 60,000 hours.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z92S4010MN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z92S4010MN
Film Paper Film Capacitors Z92S4010MN
For New Design: Yes Capacitance: 10 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 2.75 in.
  • For New Design: Yes
  • Capacitance: 10 µF
  • Voltage AC: 400V
  • Tolerance: -3%/+3%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Length: 2.69 in.
  • Diameter: —
  • Width: 1.56 in.
  • Height: 2.75 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z92S4010MN
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Film Paper Film Capacitors - 103PPA302KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101302U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers
Capacitors - Film Capacitors - 106PHB250K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details