Cornell DubilierFilm Paper Film CapacitorsZ26S6021M50N
Description
For New Design: Yes
Capacitance: 21 µF
Voltage AC: 600V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.15 in.
Length: —
Diameter: 2.5 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 21 µF
Voltage AC: 600V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.15 in.
Length: —
Diameter: 2.5 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z26S6021M50N is a round oil-filled aluminum case film capacitor designed for UPS applications, rated for 600 VAC at 70°C with a capacitance of 21 µF and a 60,000-hour duty life. It has a base size of 2.50 inches in diameter and a height of 3.15 inches. The capacitor complies with UL and cUL standards, operates from -40°C to +70°C, and meets EIA-456-A and UL-810 requirements. It is RoHS compliant and features a proprietary pressure-sensitive interrupter system.
Datasheet Summary Powered by GS/AI
The Z26S6021M50N is a round oil-filled aluminum case film capacitor designed for UPS applications, rated for 600 VAC at 70°C with a capacitance of 21 µF and a 60,000-hour duty life. It has a base size of 2.50 inches in diameter and a height of 3.15 inches. The capacitor complies with UL and cUL standards, operates from -40°C to +70°C, and meets EIA-456-A and UL-810 requirements. It is RoHS compliant and features a proprietary pressure-sensitive interrupter system.
For New Design: Yes
Capacitance: 21 µF
Voltage AC: 600V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.15 in.
Length: —
Diameter: 2.5 in.