The 38FB4460A-F is an AC motor run capacitor in the MPF series, designed for oil-filled, metallized polypropylene film applications in air conditioning, refrigeration, and power factor correction. It is housed in an oval aluminum case measuring 3.91 inches in height and 2.91 inches in diameter, with 4-prong quick disconnect terminals. The capacitor has a rated voltage of 440 Vac, a capacitance of 60 µF, and a tolerance of ±10%. It operates within a temperature range of -40 °C to +70 °C, with a maximum dissipation factor of 0.1% at 60 Hz. The device is internally protected with a pressure-sensitive interrupter and meets UL E71645 and CSA 223507 standards.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Motor-Run and Power Supply Capacitors 60µF 440V
60µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
CAP FILM 60UF 10% 440VAC RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 38FB4460A-F | 38FB4460A-F | 2002-38FB4460A-F | 38FB4460A-F-ND | 38FB4460A-F |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 60 microF | 60 microF | 60 microF | 60 microF | 60 microF |