Cornell Dubilier Capacitor Polypropylene Pp Film 10Uf, 440V, 10%, Qc; Dielectric Type Cornell Dubilier 37FB4410-F

Description
CAPACITOR POLYPROPYLENE PP FILM 10UF, 440V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.6mm RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 10UF, 440V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 10Uf, 440V, 10%, Qc; Dielectric Type Cornell Dubilier - 29M9229 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 10Uf, 440V, 10%, Qc; Dielectric Type Cornell Dubilier
29M9229
Capacitor Polypropylene Pp Film 10Uf, 440V, 10%, Qc; Dielectric Type Cornell Dubilier 29M9229
CAPACITOR POLYPROPYLENE PP FILM 10UF, 440V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.6mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 10UF, 440V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Lead Spacing:20.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29M9229
Product Name Capacitor Polypropylene Pp Film 10Uf, 440V, 10%, Qc; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH8R2C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers