The 356DCB112K4R is a metallized polypropylene film capacitor designed for DC link applications in inverters, motor controls, and solar inverters. It operates from -40°C to +85°C with a rated DC voltage of 1100 VDC and a surge voltage of 1375 VDC. It features a flame-retardant plastic box with epoxy end fill (UL94V-0) and lead-free tinned copper leads (RoHS compliant). The part has 4 leads, dimensions of 57.5 mm × 57.5 mm × 38 mm, a maximum RMS ripple current of 5.4 A at 10 kHz and 70°C, and an ESR of 20.3 mΩ at 10 kHz. Insulation resistance is 3000 MΩ·µF at 100 VDC and 20°C. Self-inductance is less than 1 nH per mm of lead spacing and length. Dielectric strength is 3 kVAC between terminals and case for 60 seconds at 25°C. Life expectancy exceeds 100,000 hours at 70°C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 356DCB112K4R |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |