The MPF series consists of oil-filled, metallized polypropylene film capacitors for AC motor-run applications, housed in aluminum cases with 4-prong quick disconnect terminals. The 37FB44075A-F part is a 7.5 µF, 440 Vac capacitor with a case style code 37, measuring 2.38 inches in height and 2.91 inches in length. It operates within a temperature range of -40 ºC to +70 ºC, has a capacitance tolerance of ±10%, and a maximum dissipation factor of 0.1% at 60 Hz. The capacitor is internally protected with a pressure-sensitive interrupter and meets UL E71645 and CSA 223507 standards.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
7.5µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Motor-Run and Power Supply Capacitors 7.5µF 440V
CAP FILM 7.5UF 10% 440VAC RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 37FB44075A-F | 37FB44075A-F | 37FB44075A-F-ND | 2002-37FB44075A-F | 37FB44075A-F |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 7.5 microF | 7.5 microF | 7.5 microF | 7.5 microF | 7.5 microF |