Cornell Dubilier Film Paper Film Capacitors 335RSB102K2R

Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 450 ESR: — RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 450 ESR: — RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 335RSB102K2R is a radial lead, high current, low ESR film capacitor for high pulse applications, rated for 1000V DC and operating from -40°C to +85°C. It has a capacitance of 3.3 µF, a maximum dv/dt of 450 V/µs, and an RMS ripple current of 14 A at 25°C. Dimensions are 57.5 mm × 45 mm × 30 mm with 52.5 mm lead spacing and 1.2 mm lead diameter. Construction uses double metallized polypropylene film with UL94V-0 epoxy resin coating and lead-free tinned copper leads. Insulation resistance exceeds 30 GΩ·µF at 25°C and 100V DC. Dissipation factor is less than 0.001 at 1 kHz and 25°C. Dielectric strength is 160% of rated DC voltage applied for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 335RSB102K2R is a radial lead, high current, low ESR film capacitor for high pulse applications, rated for 1000V DC and operating from -40°C to +85°C. It has a capacitance of 3.3 µF, a maximum dv/dt of 450 V/µs, and an RMS ripple current of 14 A at 25°C. Dimensions are 57.5 mm × 45 mm × 30 mm with 52.5 mm lead spacing and 1.2 mm lead diameter. Construction uses double metallized polypropylene film with UL94V-0 epoxy resin coating and lead-free tinned copper leads. Insulation resistance exceeds 30 GΩ·µF at 25°C and 100V DC. Dissipation factor is less than 0.001 at 1 kHz and 25°C. Dielectric strength is 160% of rated DC voltage applied for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 335RSB102K2R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
335RSB102K2R
Film Paper Film Capacitors 335RSB102K2R
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 450 ESR: — RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 3.3 µF
  • Voltage DC: 1000V
  • Tolerance: -10%/+10%
  • Max Temp: 85°C
  • Min Temp: -40°C
  • dV/dt: 450
  • ESR: —
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 335RSB102K2R
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101302T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C243M050EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers