Cornell DubilierFilm Paper Film Capacitors335RSB152K6R
Description
For New Design: Yes
Capacitance: 3.3 µF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 575
ESR: 2.7 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 3.3 µF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 575
ESR: 2.7 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 335RSB152K6R is a radial lead film capacitor for high pulse and rms current applications, such as induction heaters and switching power supplies. It has a DC voltage rating of 1500 V, a capacitance of 3.3 µF, and operates within a temperature range of -40°C to +85°C. The capacitor features a maximum dv/dt of 1150 V/µs, an ESR of 3.9 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 26.5 A at +70°C. Its dimensions are 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 10.2 mm and 6 radial leads. Construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tin-plated copper leads.
Datasheet Summary Powered by GS/AI
The 335RSB152K6R is a radial lead film capacitor for high pulse and rms current applications, such as induction heaters and switching power supplies. It has a DC voltage rating of 1500 V, a capacitance of 3.3 µF, and operates within a temperature range of -40°C to +85°C. The capacitor features a maximum dv/dt of 1150 V/µs, an ESR of 3.9 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 26.5 A at +70°C. Its dimensions are 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 10.2 mm and 6 radial leads. Construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0) and lead-free tin-plated copper leads.