Cornell Dubilier Film Paper Film Capacitors 336MTB063KH

Description
For New Design: Yes Capacitance: 33 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 1 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: 2,000 @ 100°C Width: — Height: 24.5mm Length: 32mm Thickness: 15mm Diameter: — Lead Spacing: 27.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 33 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 1 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: 2,000 @ 100°C Width: — Height: 24.5mm Length: 32mm Thickness: 15mm Diameter: — Lead Spacing: 27.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 336MTB063KH is a metallized polyester radial lead box capacitor rated for 63 VDC and 40 VAC, with a capacitance of 33 μs. It measures 32 mm in length, 24.5 mm in height, and 15 mm in thickness, with a lead spacing of 27.5 mm. The capacitor operates from -55 °C to +105 °C, has a dissipation factor of less than 0.005 at 1 kHz and 25 °C, and an insulation resistance of 10000 MΩ×μs. It features flame-retardant plastic box and epoxy resin coating (UL94V-1 and UL94V-0), and lead-free tinned leads. The dv/dt rating is 1 V/μs.

Datasheet Summary
Powered by GS/AI

The 336MTB063KH is a metallized polyester radial lead box capacitor rated for 63 VDC and 40 VAC, with a capacitance of 33 μs. It measures 32 mm in length, 24.5 mm in height, and 15 mm in thickness, with a lead spacing of 27.5 mm. The capacitor operates from -55 °C to +105 °C, has a dissipation factor of less than 0.005 at 1 kHz and 25 °C, and an insulation resistance of 10000 MΩ×μs. It features flame-retardant plastic box and epoxy resin coating (UL94V-1 and UL94V-0), and lead-free tinned leads. The dv/dt rating is 1 V/μs.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 336MTB063KH - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
336MTB063KH
Film Paper Film Capacitors 336MTB063KH
For New Design: Yes Capacitance: 33 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 1 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: 2,000 @ 100°C Width: — Height: 24.5mm Length: 32mm Thickness: 15mm Diameter: — Lead Spacing: 27.5mm
  • For New Design: Yes
  • Capacitance: 33 µF
  • Voltage DC: 63V
  • Voltage AC: 40V
  • ESR: —
  • dV/dt: 1
  • Ripple Current: —
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: 2,000 @ 100°C
  • Width: —
  • Height: 24.5mm
  • Length: 32mm
  • Thickness: 15mm
  • Diameter: —
  • Lead Spacing: 27.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 336MTB063KH
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C163M025AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PSB252K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers