Cornell DubilierFilm Paper Film Capacitors38FB4435A-F
Description
For New Design: Yes
Capacitance: 35 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 3.66 in.
Height: 3.91 in.
Length: 1.97 in.
Diameter: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 35 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 3.66 in.
Height: 3.91 in.
Length: 1.97 in.
Diameter: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 38FB4435A-F is an AC motor run capacitor in an oval aluminum case, oil-filled with metallized polypropylene film dielectric, designed for alternating current applications in air conditioning, refrigeration, and power factor correction. It has a capacitance of 35 µF, a rated voltage of 440 Vac, and a tolerance of ±10%. The capacitor operates from -40 °C to +70 °C and features a dissipation factor of 0.1% max at 60 Hz. It includes an internally integrated pressure-sensitive interrupter for fail-safe operation and is certified to UL E71645 and CSA 223507. The case dimensions are 2.91 inches in height and 3.91 inches in width, with a 4-prong quick disconnect terminal configuration.
Datasheet Summary Powered by GS/AI
The 38FB4435A-F is an AC motor run capacitor in an oval aluminum case, oil-filled with metallized polypropylene film dielectric, designed for alternating current applications in air conditioning, refrigeration, and power factor correction. It has a capacitance of 35 µF, a rated voltage of 440 Vac, and a tolerance of ±10%. The capacitor operates from -40 °C to +70 °C and features a dissipation factor of 0.1% max at 60 Hz. It includes an internally integrated pressure-sensitive interrupter for fail-safe operation and is certified to UL E71645 and CSA 223507. The case dimensions are 2.91 inches in height and 3.91 inches in width, with a 4-prong quick disconnect terminal configuration.
For New Design: Yes
Capacitance: 35 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 3.66 in.
Height: 3.91 in.
Length: 1.97 in.
Diameter: —