The MPF series consists of oil-filled, metallized polypropylene film capacitors for AC motor-run applications, housed in aluminum cases with 4-prong quick disconnect terminals. The 37FB44125A-F variant is rated for 440 Vac, with a capacitance of 12.5 µF and ±10% tolerance. It measures 2.38 inches in height and 2.91 inches in length, with a round case style. The capacitors operate from -40 °C to +70 °C, have a maximum dissipation factor of 0.1% at 60 Hz, and include an internal pressure-sensitive interrupter for fail-safe operation. The series meets UL E71645 and CSA 223507 certifications.
Motor-Run and Power Supply Capacitors 12.5µF 440V
12.5µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Win Source Part Number: 1047741-37FB44125A-F
Category: Capacitors>Film Capacitors
Series: MPF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 440V
Applications: Motor Run; Power Factor Correction (PFC)
Height - Seated (Max): 2.630" (66.80mm)
Standard Package: 64
Capacitance: 12.5 µF
Tolerance: ±10%
Lead Spacing: 0.813" (20.64mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.906" L x 1.906" W (73.81mm x 48.41mm), Lip
Alternative Parts (Cross-Reference): 37FB44125A-F37FB4412
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 2266-37FB44125A-F
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 12.5UF 10% 440VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 37FB44125A-F | 2002-37FB44125A-F | 37FB44125A-F-ND | 1047741-37FB44125A-F | 37FB44125A-F | 37FB44125A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Film Capacitors | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 12.5 microF | 12.5 microF | 12.5 microF | 12.5 microF | 12.5 microF | 12.5 microF |