The 394PMB202K#P1 is a metallized polypropylene power snubber capacitor with a DC voltage rating of 2000 V, capacitance of 0.39 µF, and lug terminals for direct mounting. It measures 42.5 mm × 35.5 mm × 33.5 mm and operates within a temperature range of -40°C to +100°C for the PMB series. The capacitor has a dissipation factor of 0.001 at 1 kHz and 25°C, a self-inductance under 1 nH per mm of lead spacing, and a dielectric strength of 3 kVAC between terminals and case for 60 seconds. It uses flame-retardant epoxy-coated plastic housing (UL94V-0) and has a rated life of 100,000 hours at rated DC voltage. The capacitance tolerance is ±10%, and the capacitance drift factor is under 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 394PMB202K#P1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |