Cornell Dubilier Film Paper Film Capacitors 335PSB700K2J

Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 2.7 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 2.7 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 335PSB700K2J is a radial lead, high-current, low-ESR film capacitor for power semiconductor circuits, with a capacitance of 3.3 µF and a DC voltage rating of 700 V. It has a maximum dv/dt of 600 V/µs, an ESR of 2.7 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 14 A at +70°C. The package dimensions are 42.5 mm × 45 mm × 30 mm, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It features a dielectric of double metallized polypropylene, flame-retardant epoxy resin coating (UL94V-0), and lead-free tinned copper leads. Operating temperature range is -40°C to +100°C, with a capacitance tolerance of ±10% at 1 kHz. Series connections are internal, and self-inductance is less than 1 nH per mm of lead spacing.

Datasheet Summary
Powered by GS/AI

The 335PSB700K2J is a radial lead, high-current, low-ESR film capacitor for power semiconductor circuits, with a capacitance of 3.3 µF and a DC voltage rating of 700 V. It has a maximum dv/dt of 600 V/µs, an ESR of 2.7 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 14 A at +70°C. The package dimensions are 42.5 mm × 45 mm × 30 mm, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It features a dielectric of double metallized polypropylene, flame-retardant epoxy resin coating (UL94V-0), and lead-free tinned copper leads. Operating temperature range is -40°C to +100°C, with a capacitance tolerance of ±10% at 1 kHz. Series connections are internal, and self-inductance is less than 1 nH per mm of lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 335PSB700K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
335PSB700K2J
Film Paper Film Capacitors 335PSB700K2J
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 600 ESR: 2.7 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 3.3 µF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 600
  • ESR: 2.7 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 335PSB700K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
335PSB700K2J
Capacitors - Film Capacitors 335PSB700K2J
CAP FILM 3.3UF 10% 700VDC RADIAL

CAP FILM 3.3UF 10% 700VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 335PSB700K2J 335PSB700K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104PSB252K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 103MWR102K-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers