The MPF series comprises oil-filled, metallized polypropylene AC motor run capacitors in aluminum cases with 4-prong quick disconnect terminals, designed for applications such as air conditioning, refrigeration, and power factor correction. The part 38FB4420A-F is a 20 µF, 440 Vac capacitor in the oval case style, measuring 2.91 inches in height. It features a capacitance tolerance of ±10%, operates within a temperature range of -40 ºC to +70 ºC, and has a maximum dissipation factor of 0.1% at 60 Hz. The device is internally protected with a pressure-sensitive interrupter and meets UL E71645 and CSA 223507 safety standards. Service life is rated at 60,000 hours at full voltage, 60 Hz, and rated ambient temperature, with capacitance variation within ±3% over the operating range.
20µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Motor-Run and Power Supply Capacitors 20µF 440V
CAP FILM 20UF 10% 440VAC RADIAL
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 38FB4420A-F | 38FB4420A-F-ND | 38FB4420A-F | 2002-38FB4420A-F | 38FB4420A-F |
| Product Name | Film Paper Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Oil Filled Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 20 microF | 20 microF | 20 microF | 20 microF | 20 microF |