Cornell DubilierFilm Paper Film Capacitors37FD3735A-F
Description
For New Design: Yes
Capacitance: 35 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 2.91 in.
Height: 3.91 in.
Length: 1.91 in.
Diameter: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 35 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 2.91 in.
Height: 3.91 in.
Length: 1.91 in.
Diameter: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 37FD3735A-F is an AC motor run capacitor in the MPF series, designed for alternating current applications such as air conditioning and refrigeration. It features an oval aluminum case with 4-prong quick disconnect terminals and is oil-filled with a metallized polypropylene film dielectric. The capacitor has a capacitance of 35 µF, a rated voltage of 370 Vac, and a capacitance tolerance of ±10%. It operates within a temperature range of -40 °C to +70 °C and meets UL E71645 and CSA 223507 standards. The case dimensions are 2.91 inches in height and 3.91 inches in length, with a width of 1.91 inches based on the specified part style 37. It includes a pressure-sensitive interrupter for fail-safe operation and exhibits a maximum dissipation factor of 0.1% at 60 Hz.
Datasheet Summary Powered by GS/AI
The 37FD3735A-F is an AC motor run capacitor in the MPF series, designed for alternating current applications such as air conditioning and refrigeration. It features an oval aluminum case with 4-prong quick disconnect terminals and is oil-filled with a metallized polypropylene film dielectric. The capacitor has a capacitance of 35 µF, a rated voltage of 370 Vac, and a capacitance tolerance of ±10%. It operates within a temperature range of -40 °C to +70 °C and meets UL E71645 and CSA 223507 standards. The case dimensions are 2.91 inches in height and 3.91 inches in length, with a width of 1.91 inches based on the specified part style 37. It includes a pressure-sensitive interrupter for fail-safe operation and exhibits a maximum dissipation factor of 0.1% at 60 Hz.
For New Design: Yes
Capacitance: 35 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 2.91 in.
Height: 3.91 in.
Length: 1.91 in.
Diameter: —