The MPF series consists of oil-filled, metallized polypropylene film capacitors for AC motor-run applications, housed in aluminum cases with 4-prong quick disconnect terminals. The 37FD37225A-F is an oval-style variant rated for 370 Vac, with a capacitance of 22.5 µF, a case code of 37, and dimensions of 2.38 in. height and 2.91 in. length. It operates from -40 °C to +70 °C, has a dissipation factor of 0.1% max at 60 Hz, a capacitance tolerance of ±10%, and is internally protected with a pressure-sensitive interrupter. It meets UL E71645 and CSA 223507 standards.
Motor-Run and Power Supply Capacitors 22.5µF 370V
22.5µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 22.5UF 10% 370VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 37FD37225A-F | 2002-37FD37225A-F | 37FD37225A-F-ND | 37FD37225A-F | 37FD37225A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 22.5 microF | 22.5 microF | 22.5 microF | 22.5 microF | 22.5 microF |