Cornell Dubilier Film Paper Film Capacitors 335RSB700K4J

Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 455 ESR: 3.3 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 455 ESR: 3.3 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 335RSB700K4J is a radial lead, high current, low ESR film capacitor with a capacitance of 3.3 µF, a DC voltage rating of 700 V, and an operating temperature range of -40°C to +85°C. It has a maximum dv/dt of 455 V/µs, an ESR of 3.3 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 19.5 A at +70°C. Dimensions are 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with a lead spacing of 20.3 mm and four leads. The capacitor uses double metallized polypropylene film construction with a flame-retardant plastic box and epoxy resin coating (UL94V-0), and is rated for 30,000 hours at AC voltage. Terminal-to-terminal dielectric strength is 150% of rated VAC for 60 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 335RSB700K4J is a radial lead, high current, low ESR film capacitor with a capacitance of 3.3 µF, a DC voltage rating of 700 V, and an operating temperature range of -40°C to +85°C. It has a maximum dv/dt of 455 V/µs, an ESR of 3.3 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 19.5 A at +70°C. Dimensions are 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with a lead spacing of 20.3 mm and four leads. The capacitor uses double metallized polypropylene film construction with a flame-retardant plastic box and epoxy resin coating (UL94V-0), and is rated for 30,000 hours at AC voltage. Terminal-to-terminal dielectric strength is 150% of rated VAC for 60 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 335RSB700K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
335RSB700K4J
Film Paper Film Capacitors 335RSB700K4J
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 455 ESR: 3.3 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
  • For New Design: Yes
  • Capacitance: 3.3 µF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 85°C
  • Min Temp: -40°C
  • dV/dt: 455
  • ESR: 3.3 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 37mm
  • Thickness: 28mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 335RSB700K4J
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1272-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details