Cornell Dubilier Film Paper Film Capacitors 335PSB102K4R

Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2.1 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2.1 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 335PSB102K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
335PSB102K4R
Film Paper Film Capacitors 335PSB102K4R
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 500 ESR: 2.1 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 3.3 µF
  • Voltage DC: 1000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 500
  • ESR: 2.1 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 335PSB102K4R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
335PSB102K4R
Capacitors - Film Capacitors 335PSB102K4R
CAP FILM 3.3UF 10% 1KVDC RADIAL

CAP FILM 3.3UF 10% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 335PSB102K4R 335PSB102K4R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB152K2JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 105PHB850K4H-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications High Frequency
View Details
3 suppliers
Film Paper Film Capacitors - 105PSB102K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers