The 335RMB122K# is a metallized polypropylene power capacitor for snubber applications in inverters, converters, and switching power supplies, with a rated DC voltage of 1200 V, a capacitance of 3.3 µF, and operating temperature range from -40°C to +85°C. It features lug terminals with a fixed pitch of 57.5 mm, dimensions of 57.5 mm × 50 mm × 35 mm, and is constructed with double metallized film and flame-retardant epoxy resin coating (UL94V-0). The capacitor has a dissipation factor of 0.07% at 1 kHz and 25°C, insulation resistance of 30 GΩ·µF, self-inductance under 1 nH per mm of lead spacing, and a life expectancy of 30,000 hours at AC voltage rating. Terminal-to-case dielectric strength is 3 kVAC for 60 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 335RMB122K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |