Cornell DubilierFilm Paper Film Capacitors38FD3770A-F
Description
For New Design: Yes
Capacitance: 70 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 3.66 in.
Height: 3.91 in.
Length: 1.97 in.
Diameter: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 70 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 3.66 in.
Height: 3.91 in.
Length: 1.97 in.
Diameter: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The MPF series consists of oil-filled, metallized polypropylene AC motor run capacitors with a 4-prong quick disconnect terminal, designed for air conditioning, refrigeration, and power factor correction applications. The 38FD3770A-F is an oval-case variant rated for 70 µF at 370 Vac, with a maximum dissipation factor of 0.1% at 60 Hz and an operating temperature range of -40 °C to +70 °C. It features a pressure-sensitive interrupter for fail-safe operation and measures 2.91 inches in height. The case is aluminum with tin-plated steel terminals and an environmentally safe dielectric fluid. The capacitor complies with UL E71645 and CSA 223507. Capacitance varies by no more than ±3% over the operating temperature range. The rated service life is 60,000 hours at full voltage and 60 Hz with a 94% survival rate.
Datasheet Summary Powered by GS/AI
The MPF series consists of oil-filled, metallized polypropylene AC motor run capacitors with a 4-prong quick disconnect terminal, designed for air conditioning, refrigeration, and power factor correction applications. The 38FD3770A-F is an oval-case variant rated for 70 µF at 370 Vac, with a maximum dissipation factor of 0.1% at 60 Hz and an operating temperature range of -40 °C to +70 °C. It features a pressure-sensitive interrupter for fail-safe operation and measures 2.91 inches in height. The case is aluminum with tin-plated steel terminals and an environmentally safe dielectric fluid. The capacitor complies with UL E71645 and CSA 223507. Capacitance varies by no more than ±3% over the operating temperature range. The rated service life is 60,000 hours at full voltage and 60 Hz with a 94% survival rate.
For New Design: Yes
Capacitance: 70 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 3.66 in.
Height: 3.91 in.
Length: 1.97 in.
Diameter: —