The 335RMB152K# is a metallized polypropylene power snubber capacitor with a rated DC voltage of 1500 V, capacitance of 3.3 µF, and operating temperature range of -40°C to +85°C. It features lead-free tinned copper terminals, a flame-retardant plastic box with epoxy resin (UL94V-0), and dimensions of 57.5 mm × 50 mm × 35 mm. The capacitor has a dissipation factor of 0.07% at 1 kHz and 25°C, insulation resistance exceeding 30 GΩ·µF at 25°C, and self-inductance less than 1 nH per mm of lead spacing. It is designed for use in inverters, converters, and switching power supplies, with a life expectancy of 30,000 hours at AC voltage and a failure quota of 300 per billion component hours.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 335RMB152K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |