The 356PMC250K#P0 is a metallized polypropylene film capacitor rated for 250 VDC, with a capacitance of 35 µF, designed for high-current applications such as resonant circuits and switching power supplies. It features lead-free tinned copper terminals, a flame-retardant plastic box with epoxy resin (UL94V-0), and dimensions of 42.5 mm x 45 mm x 33 mm. The capacitor operates within a temperature range of -40°C to +100°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C, and a dissipation factor of ≤0.1%. Dielectric strength is 160% of rated VDC or 150% VAC applied for 2 seconds at 25°C. Life expectancy is 100,000 hours at WVDC, with a failure rate of 300 per billion component hours. Self-inductance is less than 1 nano-Henry per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 356PMC250K#P0 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |