Cornell Dubilier Capacitor Polypropylene Pp Film 15Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier 37FD3715-F

Description
CAPACITOR POLYPROPYLENE PP FILM 15UF, 370V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.6mm RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 15UF, 370V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 15Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier - 29M8640 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 15Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier
29M8640
Capacitor Polypropylene Pp Film 15Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier 29M8640
CAPACITOR POLYPROPYLENE PP FILM 15UF, 370V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.6mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 15UF, 370V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:15µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.6mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Motor Run;15uF;Flat Oval;370VAC;+/-10% - 70186112 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Motor Run;15uF;Flat Oval;370VAC;+/-10%
70186112
Capacitor, Motor Run;15uF;Flat Oval;370VAC;+/-10% 70186112
Metallized polypropylene film dielectric capacitors offer a new option for AC applications. All devices have metal cases and four prong quick disconnect terminals.* These capacitors pack the same capacitance and voltage capabilities of a conventional paper capacitor into a smaller case of considerably lighter weight. In addition, these parts have extremely low dissipation factors. They offer high reliability and long life and meet EIA Standard RS-456 characteristic “E”. Allow 1⁄2" clearance above the terminals on fluid filled capacitors for interrupter operation. Specifications Capacitance Range: 1 to 80 μF Tolerance: ±10% Voltage Range: 330 VAC, 370 VAC, 440 VAC Operating Temperature: –40°C to 70°C Features Internal Protector Environmentally Safe Long Life Double Rolled Seams Light Weight Small Size High Reliability Applications Lighting Motors Power Factor Correction Phase Shifting Air Conditioning Refrigeration

Metallized polypropylene film dielectric capacitors offer a new option for AC applications. All devices have metal cases and four prong quick disconnect terminals.* These capacitors pack the same capacitance and voltage capabilities of a conventional paper capacitor into a smaller case of considerably lighter weight. In addition, these parts have extremely low dissipation factors. They offer high reliability and long life and meet EIA Standard RS-456 characteristic “E”. Allow 1⁄2" clearance above the terminals on fluid filled capacitors for interrupter operation.
Specifications

  • Capacitance Range: 1 to 80 μF
  • Tolerance: ±10%
  • Voltage Range: 330 VAC, 370 VAC, 440 VAC
  • Operating Temperature: –40°C to 70°C
    Features
  • Internal Protector
  • Environmentally Safe
  • Long Life
  • Double Rolled Seams
  • Light Weight
  • Small Size
  • High Reliability
    Applications
  • Lighting
  • Motors
  • Power Factor Correction
  • Phase Shifting
  • Air Conditioning
  • Refrigeration
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 29M8640 70186112
Product Name Capacitor Polypropylene Pp Film 15Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier Capacitor, Motor Run;15uF;Flat Oval;370VAC;+/-10%
Configuration / Form Factor Leaded Capacitor Quick Connect
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details