The MPF series comprises oil-filled, metallized polypropylene AC motor run capacitors with a pressure-sensitive interrupter for fail-safe operation, housed in aluminum cases with 4-prong quick disconnect terminals. The part 37FD37175A-F is an oval-style capacitor rated for 370 Vac, with a capacitance of 17.5 µF, operating temperature range of -40 ºC to +70 ºC, and dissipation factor of 0.1% max at 60 Hz. It measures 2.38 inches in height and 2.91 inches in length. The series meets UL E71645 and CSA 223507 certifications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
17.5µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Motor-Run and Power Supply Capacitors 17.5µF 370V
CAP FILM 17.5UF 10% 370VAC RAD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 37FD37175A-F | 37FD37175A-F | 37FD37175A-F-ND | 2002-37FD37175A-F | 37FD37175A-F |
| Product Name | Film Paper Film Capacitors | Oil Filled Capacitor | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Oil | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 17.5 microF | 17.5 microF | 17.5 microF | 17.5 microF | 17.5 microF |