The 380LX153M035J052 is a snap-in aluminum electrolytic capacitor with a capacitance of 15,000 µF, a rated voltage of 35 Vdc, and a capacitance tolerance of ±20%. It features a 2-pin configuration, a diameter of 25 mm, and a length of 50 mm, with a maximum ESR of 0.036 Ω at 120 Hz and a ripple current rating of 5.60 A at +85 °C. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 3,000 hours at full load and +85 °C, with a shelf life test of 1,000 hours at +85 °C. It uses PVC insulation and is designed for use in switching power supplies and motor drives.
The excellent value of Type 380L/LX capacitors finds application in switching power supply input and output circuits and even motor drives where the high surface area of multiple units in parallel approaches the ripple capability of our Type 520C computer-grade capacitor. Type 380LX delivers more capacitance per can size while Type 380L available in the largest case sizes gives lower ESR for the same capacitance. Types 382L and 382LX give the choice of 4 or 5 leads for stable, reverse proof mounting.
380LX / 382LX 85 °C High Capacitance, Snap-In Aluminum 15000µF 35V
15000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 36mOhm @ 120Hz 3000 Hrs @ 85°C
CAP ALUM 15000UF 20% 35V SNAP
CAP ALUM 15000UF 20% 35V SNAP
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LX153M035J052 | 380LX153M035J052 | 2002-380LX153M035J052 | 338-2423-ND | 380LX153M035J052 | 380LX153M035J052 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF | 15000 microF | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |