The 395PPR630KJ is a metallized polypropylene film capacitor rated for 630 VDC, with a capacitance of 3.9 µF, designed for high pulse current and snubber applications. It has a radial leaded configuration with dimensions of 42.5 mm × 45 mm × 30 mm, a lead spacing of 37.5 mm, and 1 mm lead diameter. The capacitor operates over a temperature range of -55°C to +105°C, and meets UL 94V-1 for the flame-retardant plastic box and UL94V0 for the epoxy resin fill. It features a dissipation factor of less than 0.001 at 1 kHz and 25°C, an insulation resistance of at least 30,000 MΩ×µF, and a self-inductance of less than 1 nH per mm of lead spacing. Capacitance drift is less than 0.5% after two years at 40°C. The part is rated for 1 FIT reliability and includes lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 395PPR630KJ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |