The 394MKP275KA is a Class X2 metallized polypropylene film capacitor designed for EMI suppression across the line in AC mains applications, with a rated voltage of 275 VAC. It has a capacitance of 0.39 µF, a dv/dt rating of 350 V/µs, and dimensions of 15 mm × 15 mm × 9 mm with a lead spacing of 12.5 mm and lead diameter of 0.8 mm. The capacitor meets safety standards including UL/CSA, VDE, IEC, and CQC for X2 applications. It operates from -40°C to +110°C, has a capacitance tolerance of ±10% at 1 kHz, a dissipation factor of ≤0.1% at 20°C, and insulation resistance ≥5000 MΩ·µF at 100 VDC. The case is flame-retardant (UL94V-0) with lead-free tinned terminations.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 0.39µF
0.39µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.39UF 10% 310VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 394MKP275KA | 2002-394MKP275KA | 394MKP275KA-ND | 394MKP275KA | 394MKP275KA |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.3900 microF | 0.3900 microF | 0.3900 microF | 0.3900 microF | 0.3900 microF |