The MPF series consists of oil-filled, metallized polypropylene AC motor run capacitors with 4-prong quick disconnect terminals, designed for applications such as air conditioning, refrigeration, and power factor correction. The 38FD3735A-F part is an oval-case capacitor rated for 370 Vac, with a capacitance of 35 µF and a capacitance tolerance of ±10%. It has a case height (H) of 2.91 inches, is constructed with an aluminum case and tin-plated steel terminals, and is encapsulated in an environmentally safe dielectric fluid. The capacitor is internally protected with a pressure-sensitive interrupter, operates over a temperature range of -40°C to +70°C, and has a maximum dissipation factor of 0.1% at 60 Hz. It complies with UL E71645 and CSA 223507 certifications. The service life objective is 60,000 hours at full voltage, 60 Hz, and rated ambient temperature, with capacitance variation limited to ±3% over the operating temperature range.
Motor-Run and Power Supply Capacitors 35µF 370V
35µF Film Capacitor 370V Polypropylene (PP), Metallized Radial, Can
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 35UF 10% 370VAC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 38FD3735A-F | 2002-38FD3735A-F | 38FD3735A-F-ND | 38FD3735A-F | 38FD3735A-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Oil Filled Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Oil | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 35 microF | 35 microF | 35 microF | 35 microF | 35 microF |