Cornell DubilierFilm Paper Film Capacitors335PSB122K6R
Description
For New Design: Yes
Capacitance: 3.3 µF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 575
ESR: 1.9 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 3.3 µF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 575
ESR: 1.9 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 335PSB122K6R is a radial lead film capacitor designed for high pulse and high current applications, with a rated DC voltage of 1200 V and a capacitance of 3.3 µF. It has a maximum dv/dt of 575 V/µs and a typical ESR of 1.9 mΩ at 100 kHz and +25°C. The unit measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with 10.2 mm lead spacing and six leads. It operates within a temperature range of -40°C to +100°C and uses a polypropylene dielectric with a flame-retardant epoxy coating. The terminal-to-terminal dielectric strength is 160% of rated voltage for 2 seconds, and self-inductance is less than 1 nH per mm of lead spacing.
Datasheet Summary Powered by GS/AI
The 335PSB122K6R is a radial lead film capacitor designed for high pulse and high current applications, with a rated DC voltage of 1200 V and a capacitance of 3.3 µF. It has a maximum dv/dt of 575 V/µs and a typical ESR of 1.9 mΩ at 100 kHz and +25°C. The unit measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with 10.2 mm lead spacing and six leads. It operates within a temperature range of -40°C to +100°C and uses a polypropylene dielectric with a flame-retardant epoxy coating. The terminal-to-terminal dielectric strength is 160% of rated voltage for 2 seconds, and self-inductance is less than 1 nH per mm of lead spacing.