The 335RMB850K# is a metallized polypropylene power semiconductor snubber capacitor with a rated DC voltage of 850 V and a capacitance of 3.3 μF. It features direct mount lug terminals and is housed in a flame-retardant plastic box with epoxy resin (UL94V-0). The package dimensions are 57.5 mm × 57.5 mm × 38 mm. It supports an operating temperature range of -40°C to +85°C, with voltage derating required above +85°C. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a dissipation factor of 0.06% and insulation resistance of 30GΩ. Self-inductance is less than 1 nH per mm of lead spacing, and life expectancy is 30,000 hours at rated AC voltage. The construction uses double metallized film with internal series connections and lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 335RMB850K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |