Cornell Dubilier Film Paper Film Capacitors 336HC5500KR

Description
Power Film Ac Applications / Resonant Capacitors / Round Lc
Request a Quote
Description
Power Film Ac Applications / Resonant Capacitors / Round Lc
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 336HC5500KR is a self-healing polypropylene film capacitor rated for 500 kVAR at 700 VAC and 1000 A RMS current, designed for induction heating and tank circuits. It has a capacitance of 33 μF with a tolerance of ±10%, a maximum core temperature of +85°C, and a surface temperature limit of +45°C requiring derating above that point. The capacitor has a maximum ESR of 0.3 mΩ at 100 kHz and a self-inductance below 3 nH. It measures 102 mm in diameter and 71.5 mm in height with a 60 mm terminal spacing, and meets UL94V0 flame retardancy standards.

Datasheet Summary
Powered by GS/AI

The 336HC5500KR is a self-healing polypropylene film capacitor rated for 500 kVAR at 700 VAC and 1000 A RMS current, designed for induction heating and tank circuits. It has a capacitance of 33 μF with a tolerance of ±10%, a maximum core temperature of +85°C, and a surface temperature limit of +45°C requiring derating above that point. The capacitor has a maximum ESR of 0.3 mΩ at 100 kHz and a self-inductance below 3 nH. It measures 102 mm in diameter and 71.5 mm in height with a 60 mm terminal spacing, and meets UL94V0 flame retardancy standards.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 336HC5500KR - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
336HC5500KR
Film Paper Film Capacitors 336HC5500KR
Power Film Ac Applications / Resonant Capacitors / Round Lc

Power Film Ac Applications / Resonant Capacitors / Round Lc

Supplier's Site Datasheet
Film Capacitors 2002-336HC5500KR
High Power Resonant Capacitors 33µF

High Power Resonant Capacitors 33µF

Supplier's Site Datasheet
Film Capacitor - 336HC5500KR - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
336HC5500KR
Film Capacitor 336HC5500KR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors - 336HC5500KR-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
336HC5500KR-ND
Film Capacitors 336HC5500KR-ND
33µF Film Capacitor 500V Polypropylene (PP) Axial, Can - Screw Terminals

33µF Film Capacitor 500V Polypropylene (PP) Axial, Can - Screw Terminals

Buy Now Datasheet
Capacitors - Film Capacitors - 336HC5500KR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
336HC5500KR
Capacitors - Film Capacitors 336HC5500KR
CAP FILM 33UF 10% 500VAC AXIAL

CAP FILM 33UF 10% 500VAC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 336HC5500KR 2002-336HC5500KR 336HC5500KR 336HC5500KR-ND 336HC5500KR
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene; Polypropylene (PP)
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 103PWS152KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details