Cornell Dubilier Aluminum Electrolytic Capacitors 383LX102M400N062

Description
1000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 202mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 202mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-2071-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2071-ND
Aluminum Electrolytic Capacitors 338-2071-ND
1000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 202mOhm 3000 Hrs @ 105°C

1000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 202mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 383LX102M400N062 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
383LX102M400N062
Aluminum Electrolytic Capacitors 383LX102M400N062
CAP ALUM 1000UF 20% 400V SNAP

CAP ALUM 1000UF 20% 400V SNAP

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 383LX102M400N062 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
383LX102M400N062
Capacitors - Aluminum Electrolytic Capacitors 383LX102M400N062
CAP ALUM 1000UF 20% 400V SNAP

CAP ALUM 1000UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 338-2071-ND 383LX102M400N062 383LX102M400N062
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers