The 335RMB700K# is a metallized polypropylene power semiconductor direct-mount snubber capacitor with lug terminals, rated for 700 VDC and 475 VAC continuous operation. It has a capacitance of 3.3 µF, a maximum RMS current of 29.5 A, and dimensions of 42.5 mm × 35.5 mm × 33.5 mm. The capacitor features a flame-retardant plastic housing with epoxy resin (UL94V-0), lead-free tinned copper leads, and an operating temperature range of -40°C to +85°C. Capacitance tolerance is ±10% at 1 kHz and 25°C, with an insulation resistance of at least 30 GΩ·µF at 25°C. Self-inductance is less than 1 nH per mm of lead spacing, and it meets a life expectancy of 30,000 hours at rated AC voltage. The dielectric is polypropylene with internal series connections.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 335RMB700K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |