The 356PMC330K# is a metallized polypropylene film capacitor rated for 330 VDC and 220 VAC at 50/60 Hz, with a capacitance of 35 µF. It features lead-free tinned copper terminals and is housed in a flame-retardant plastic box with epoxy resin (UL94V-0). It measures 42.5 mm × 45 mm × 33 mm and is designed for high-current, high-dv/dt applications such as switching power supplies. The capacitor operates from -40°C to +100°C and has an insulation resistance of at least 3000 MΩ·µF when tested at 3000 VDC for one minute. Its capacitance tolerance is ±10% at 1 kHz and 25°C, with a dissipation factor of ≤0.08%. The dielectric strength is 160% of rated VDC or 150% of rated VAC applied for two seconds. Self-inductance is less than 1 nH per mm of lead spacing, and life expectancy is 30,000 hours at rated VAC.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 356PMC330K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |