Cornell DubilierFilm Paper Film Capacitors37FB4440A-F
Description
For New Design: Yes
Capacitance: 40 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 2.91 in.
Height: 4.75 in.
Length: 1.91 in.
Diameter: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 40 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 2.91 in.
Height: 4.75 in.
Length: 1.91 in.
Diameter: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 37FB4440A-F is an AC motor run capacitor in the MPF series, designed for alternating current applications such as air conditioning, refrigeration, and power factor correction. It features an oval aluminum case with a 4-prong quick disconnect terminal, oil-filled metallized polypropylene film dielectric, and internal pressure-sensitive interrupter for fail-safe operation. The part has a capacitance of 40 µF with a tolerance of ±10%, rated for 440 Vac at 50/60 Hz, and operates within a temperature range of -40°C to +70°C. Its dimensions are 2.91 inches in height and 4.75 inches in length, as specified for the 37-case style. The capacitor meets UL E71645 and CSA 223507 safety standards and exhibits a maximum dissipation factor of 0.1% at 60 Hz. Capacitance varies by no more than ±3% over the operating temperature range.
Datasheet Summary Powered by GS/AI
The 37FB4440A-F is an AC motor run capacitor in the MPF series, designed for alternating current applications such as air conditioning, refrigeration, and power factor correction. It features an oval aluminum case with a 4-prong quick disconnect terminal, oil-filled metallized polypropylene film dielectric, and internal pressure-sensitive interrupter for fail-safe operation. The part has a capacitance of 40 µF with a tolerance of ±10%, rated for 440 Vac at 50/60 Hz, and operates within a temperature range of -40°C to +70°C. Its dimensions are 2.91 inches in height and 4.75 inches in length, as specified for the 37-case style. The capacitor meets UL E71645 and CSA 223507 safety standards and exhibits a maximum dissipation factor of 0.1% at 60 Hz. Capacitance varies by no more than ±3% over the operating temperature range.
For New Design: Yes
Capacitance: 40 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 2.91 in.
Height: 4.75 in.
Length: 1.91 in.
Diameter: —