Cornell DubilierFilm Paper Film Capacitors38FB4450A-F
Description
For New Design: Yes
Capacitance: 50 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 3.66 in.
Height: 3.91 in.
Length: 1.97 in.
Diameter: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 50 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 3.66 in.
Height: 3.91 in.
Length: 1.97 in.
Diameter: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 38FB4450A-F is an AC motor run capacitor, part of the MPF series, designed for alternating current applications such as air conditioning and refrigeration. It features a metal oval case with 4-prong quick disconnect terminals and is oil-filled with metallized polypropylene film dielectric. The capacitor has a capacitance of 50 µF with a tolerance of ±10%, a rated voltage of 440 Vac, and operates within a temperature range of -40 ºC to +70 ºC. It includes a pressure-sensitive interrupter for fail-safe operation and meets UL E71645 and CSA 223507 standards. Dimensions are 3.91 inches in height and 2.91 inches in width.
Datasheet Summary Powered by GS/AI
The 38FB4450A-F is an AC motor run capacitor, part of the MPF series, designed for alternating current applications such as air conditioning and refrigeration. It features a metal oval case with 4-prong quick disconnect terminals and is oil-filled with metallized polypropylene film dielectric. The capacitor has a capacitance of 50 µF with a tolerance of ±10%, a rated voltage of 440 Vac, and operates within a temperature range of -40 ºC to +70 ºC. It includes a pressure-sensitive interrupter for fail-safe operation and meets UL E71645 and CSA 223507 standards. Dimensions are 3.91 inches in height and 2.91 inches in width.
For New Design: Yes
Capacitance: 50 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 3.66 in.
Height: 3.91 in.
Length: 1.97 in.
Diameter: —